EN
  • EN
  • DE

EPM-04-V-T/R

Part No EPM-04-V-T/R
Manufacturer Diptronics
Catalog DIP Switches
Description EPM-04-V-T/R Diptronics DIP Switches / SIP Switches Dip switch Piano Type End Stackable datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Product Category DIP Switches / SIP Switches
RoHS Details
Packaging Reel
Illuminated Non-Illuminated
Number of Positions 4 Position
Switch Type DIP
Terminal Pitch 2.54 mm
Contact Form SPST
Termination Style Gull Wing Lead
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series EPM
Actuator Style Raised Side Actuator
Brand Diptronics
Life 2000 Cycle
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 20 C
Mounting Style PCB Mount
Product Type DIP Switches
Factory Pack Quantity Factory Pack Quantity 700
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian EPM-04-V-T/R CAD Model

You May Also Be Interested in

Nidec Copal Electronics
SWITCH SLIDE DIP SPST 100MA 6V / Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 6VDC
Need more? Email Us
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $2.7663
Apem Inc.
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Need more? Email Us
Diptronics
DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch
Lowest to $0.7425
CTS Electrocomponents
SWITCH SLIDE DIP SPST 50MA 24V
Lowest to $1.7463
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.7358
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Lowest to $0.5305
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5717 $55.0095
80+ $1.2896 $103.1680
125+ $1.2493 $156.1625
170+ $1.2090 $205.5300
215+ $1.1687 $251.2705
290+ $1.0478 $303.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 587 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess