EN
  • EN
  • DE
  • IT

DTSML-32N-V-T/R

Part No DTSML-32N-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description Switch Tactile N.O. SPST Rectangular Button Flat 0.05A 12VDC 50000Cycles 1.56N SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1125841-DTSML-32N-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTSML-32N-V-T/R CAD Model

Description

The DTSML-32N-V-T/R is a low-profile miniature DIP switch manufactured by Diptronics. It is designed for surface mounting (SMD) and supplied in tape and reel packaging (T/R) for automated assembly. The switch features a recessed actuator, offering protection against accidental actuation. It's commonly used on PCBs for configuring circuits and setting parameters.

Applications

  • Networking Equipment: Configuration of network settings in routers, switches, and hubs.
  • Industrial Automation: Parameter setting in programmable logic controllers (PLCs) and other industrial control devices.
  • Medical Devices: Used in medical equipment for calibration and feature selection.
  • Testing and Measurement Equipment: Configuration of testing parameters in oscilloscopes, signal generators, and multimeters.
  • Automotive Electronics: Setting options in automotive control units (ECUs).

Features

  • Surface Mount Device (SMD): Enables direct mounting onto the PCB, reducing assembly time.
  • Low Profile Design: Minimizes vertical height, suitable for applications with limited space.
  • Recessed Actuator: Prevents accidental switching, enhancing reliability.
  • Tape and Reel Packaging: Compatible with automated pick-and-place equipment for efficient assembly.
  • DIP Configuration: Standard DIP configuration ensures compatibility with existing PCB designs.
  • Reliable Contacts: Gold-plated contacts provide excellent electrical conductivity and resistance to corrosion.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Space Efficiency: Low profile design maximizes available space on the PCB.
  • Enhanced Reliability: Recessed actuator minimizes the risk of unintended setting changes.
  • Automated Assembly: Tape and reel packaging streamlines the manufacturing process.
  • Consistent Performance: Gold-plated contacts ensure reliable electrical connections.
  • Cost-Effective: Offers a dependable configuration solution at a competitive price.
  • Environmental Compliance: RoHS compliance demonstrates commitment to environmental responsibility.

Additional Details

The DTSML series is a line of miniature, low-profile DIP switches from Diptronics. The '32N' indicates 3 positions. The 'N' likely signifies a standard actuator. 'V' denotes vertical actuation, and 'T/R' represents tape and reel packaging. Constructed with high-temperature thermoplastic housings and gold-plated contacts, these switches are built for durability and performance. They can withstand reflow soldering processes used in modern PCB assembly. Typical electrical ratings include 24VDC and 25mA, and the operating temperature range typically falls between -20°C and +70°C. Always refer to the official Diptronics datasheet for specific electrical, mechanical, and environmental specifications before implementation.

You May Also Be Interested in

Broadchip
Broadchip ESOP-8
Lowest to $0.1825
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Broadcom Limited
Contact for details
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0925 $50.4125
1,320+ $0.0759 $100.1880
2,045+ $0.0735 $150.3075
2,810+ $0.0712 $200.0720
3,635+ $0.0688 $250.0880
4,865+ $0.0617 $300.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess