EN
  • EN
  • DE

DTSM-644N-V-T/R

Part No DTSM-644N-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description 6x6x7.3 SMT 1.6N AG brown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Stainless Steel
Height 7.3 mm
Length 6 mm
Max Operating Temperature 70 °C
Max Voltage Rating (DC) 12 V
Min Operating Temperature -25 °C
Mount Surface Mount
Operating Force 1.57 N
Radiation Hardening No
RoHS Compliant
Termination Gull Wing
Throw Configuration SPST
Width 6 mm
Win Source Part Number 1184421-DTSM-644N-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTSM-644N-V-T/R CAD Model

Description

The DTSM-644N-V-T/R is a surface mount switch manufactured by Diptronics.

  • Termination: Gull Wing
  • Material: Stainless Steel
  • Length: 6mm
  • Height: 7.3mm
  • Width: 6mm
  • Force: 1.57N
  • Throw Configuration: SPST
  • RoHS Compliant: Yes
  • Operating Temperature Range: -25°C to 70°C
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
CT Micro International Corporation
Lowest to $0.1003
Comchip Technology
Lowest to $0.0497
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
CT Micro International Corporation
Lowest to $0.1571
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0799 $50.3370
1,525+ $0.0656 $100.0400
2,365+ $0.0635 $150.1775
3,255+ $0.0615 $200.1825
4,210+ $0.0594 $250.0740
5,630+ $0.0533 $300.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,880 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess