EN
  • EN
  • DE
  • IT

DTSM-21N-V-T/R

Part No DTSM-21N-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description SPST 0.05A @ 12VDC Top Actuated Surface Mount Tactile Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Stainless Steel
Height 4.3 mm
Lead Free Lead Free
Length 12 mm
Max Operating Temperature 70 °C
Max Voltage Rating (DC) 12 V
Min Operating Temperature -25 °C
Mount Surface Mount
Operating Force 1.57 N
Radiation Hardening No
RoHS Compliant
Termination Gull Wing
Throw Configuration SPST
Width 12 mm
Win Source Part Number 1158148-DTSM-21N-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DTSM-21N-V-T/R CAD Model

Description

The Diptronics 1158148-DTSM-21N-V-T/R is a custom electronic component that is designed to meet specific requirements manufactured by Diptronics.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Maximum Voltage Rating: 12V
  • Termination: Gull wing
  • Contact Material: Stainless steel
  • Operating Force: 1.57 N
  • Mount Type: Surface mount
  • Throw Configuration: SPST

You May Also Be Interested in

Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
UTC
Lowest to $0.3269
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1309 $50.3965
935+ $0.1075 $100.5125
1,445+ $0.1041 $150.4245
1,990+ $0.1007 $200.3930
2,570+ $0.0974 $250.3180
3,440+ $0.0873 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess