Products specifications Report Issue?

Manufacturer Diptronics
Product Category DIP Switches / SIP Switches
RoHS Details
Packaging Tube
Illuminated Non-Illuminated
Number of Positions 4 Position
Switch Type DIP
Terminal Pitch 2.54 mm
Contact Form 4PST
Termination Style SMD/SMT
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series DM
Brand Diptronics
Life 2000 Cycle
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 20 C
Mounting Style PCB Mount
Product Type DIP Switches
Factory Pack Quantity Factory Pack Quantity 42
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian DM-04-V CAD Model

You May Also Be Interested in

CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Lowest to $0.7528
ECAD model for 219-4LPST
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for A6T-0101
TE Connectivity
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for 1825008-2
C&K Components
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for CRD10RM0SB
C&K Components
SWITCH SLIDE DIP SPST 100MA 5V / Dip Switch SPST 9 Position Through Hole Slide (Standard) Actuator 100mA 5VDC
Need more? Email Us
ECAD model for BD09
TE Connectivity
SWITCH PIANO DIP SPST 25MA 24V
Lowest to $13.0561
ECAD model for 1-5435802-7
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Lowest to $0.8864
ECAD model for 219-2LPSTRF
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Need more? Email Us
ECAD model for CT2196MST-ND
TE Connectivity
Need more? Email Us
ECAD model for DRD16RA-E

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6804 $51.0300
180+ $0.5582 $100.4760
280+ $0.5408 $151.4240
385+ $0.5234 $201.5090
495+ $0.5059 $250.4205
665+ $0.4536 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 75 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention