EN
  • EN
  • DE

SS2030FL

Part No SS2030FL
Manufacturer Diotech Company.
Catalog Electronic Wholesale
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diotech Company.
Win Source Part Number 1258961-SS2030FL
Manufacturer Homepage www.kdiode.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS2030FL CAD Model

Description

The SS2030FL is a Schottky Barrier Rectifier manufactured by Diotech Company. This rectifier is designed to provide high-efficiency rectification with minimal power loss, making it ideal for use in a variety of applications, including power supplies, DC-DC converters, and other high-frequency circuits. Its low forward voltage drop and fast switching speed contribute to improved system performance and energy savings.

Applications:

  • Switching Power Supplies: Used in the output rectification stage to improve efficiency and reduce heat generation.
  • DC-DC Converters: Employed in voltage conversion circuits for efficient power management in portable devices and industrial applications.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching, ensuring reliable operation.
  • LED Lighting Systems: Used in power supplies for efficient and stable LED operation.
  • Solar Power Systems: Implemented as blocking diodes to prevent reverse current flow and protect solar panels.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation, leading to higher efficiency and cooler operation.
  • Fast Switching Speed: Reduces switching losses, making it suitable for high-frequency applications.
  • High Surge Current Capability: Withstands transient current surges, enhancing reliability and preventing damage.
  • High Junction Temperature Capability: Allows for operation in demanding thermal environments.
  • RoHS Compliant: Ensures compliance with environmental regulations.

Benefits:

  • Improved Efficiency: Reduces power dissipation, leading to energy savings and lower operating temperatures.
  • Enhanced Circuit Performance: Provides stable and reliable operation in demanding applications.
  • Increased Reliability: Ensures consistent performance over a wide range of operating conditions.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.

Additional Details:

The SS2030FL typically has a forward current rating of 2.0 Amps and a reverse voltage rating of 30 Volts. It is commonly available in surface-mount packages such as SMA or SMB, allowing for automated assembly and efficient use of board space. The low forward voltage drop is particularly advantageous in low-voltage applications where even small voltage losses can significantly impact overall efficiency. Its fast switching speed makes it ideal for high-frequency designs where switching losses are a major concern. The SS2030FL is widely used in portable electronic devices, power adapters, and industrial power supplies. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess