Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 2000 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.8 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 500 ns
Current - Reverse Leakage @ Vr 5 µA @ 2000 V
Mounting Type Surface Mount
Package / Case DO-213AB, MELF
Supplier Device Package DO-213AB (MELF)
Operating Temperature - Junction -50°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian SA265 CAD Model

Description

DO-213AB, MELF

You May Also Be Interested in

ON Semiconductor
Ultrafast Recovery Power Rectifier | DIODE GEN PURP 300V 20A TO220F
Need more? Email Us
ECAD model for FFPF20UP30STU
Microsemi Corporation
DIODE SCHOTTKY 40V 1A DO204AL
Need more? Email Us
ECAD model for MS104E3/TR8
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for UFT3280
Microsemi Corporation
DIODE SCHOTTKY 20V 1A ULTRAMITE
Need more? Email Us
ECAD model for UMA5817-T7
Microsemi Corporation
DIODE SIL CARB 1.7KV 23A TO247
Need more? Email Us
ECAD model for APT10SCE170B
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
DIODE SCHOTTKY 100V 1A DO204AL
Need more? Email Us
ECAD model for MS110E3/TR12
Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
DIODE SCHOTTKY 35V 180A HALFPAK
Need more? Email Us
ECAD model for HS18135R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6108 $58.0260
225+ $0.5013 $112.7925
350+ $0.4856 $169.9600
480+ $0.4700 $225.6000
620+ $0.4543 $281.6660
830+ $0.4072 $337.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,550 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention