EN
  • EN
  • DE

ZY120

Part No ZY120
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes - Zener - Single
Description DIODE ZENER 120V 2W DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 120 V 2 W ±5% Through Hole DO-41/DO-204AC
Manufacturer DIOTEC Electronics Corporation
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C (TJ)
Mounting Through Hole
Package DO-204AC, DO-41, Axial
Case / Package DO-41/DO-204AC
MSL Level Not Applicable
HTSUS 8541.10.0000
Other Part Number 2721-ZY120, 2796-ZY120TR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904422-ZY120
Ultra Librarian 3D Model Ultra Librarian ZY120 CAD Model

Description

The ZY120 is a Schottky Barrier Rectifier from DIOTEC Electronics Corporation. It is designed for high-frequency rectification and freewheeling applications. Its low forward voltage drop and fast switching speed make it ideal for use in switching power supplies, DC-DC converters, and other high-performance circuits.

Applications:

  • Switching Power Supplies (SMPS): Rectifying the output voltage in high-frequency power supplies.
  • DC-DC Converters: Improving efficiency in step-up and step-down converters.
  • Freewheeling Diodes: Protecting switching transistors from inductive kickback.
  • Polarity Protection: Preventing damage from reverse polarity connections.
  • Solar Power Systems: Enhancing efficiency in solar panel inverters.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Can withstand transient current surges without damage.
  • Low Reverse Leakage Current: Reduces power loss at high temperatures.
  • RoHS Compliant: Meets environmental regulations.
  • Compact Package: Allows for space-saving designs.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Reduced Heat Generation: Less power loss results in lower operating temperatures.
  • Enhanced System Performance: Fast switching speed enables high-frequency operation.
  • Increased Reliability: Robust construction and high surge current capability enhance reliability.
  • Simplified Circuit Design: Provides a simple and efficient rectification solution.

Additional Details:

The ZY120 typically has a forward current rating of 1A and a peak reverse voltage (VRRM) of 20V. It is available in a SOD-123 package for surface mount applications. The operating temperature range and storage temperature range are detailed in the datasheet. Specific electrical characteristics, such as forward voltage at different current levels, reverse recovery time, and junction capacitance, are documented in the product specification.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess