EN
  • EN
  • DE

P6SMBJ60

Part No P6SMBJ60
Manufacturer DIOTEC Electronics Corporation
Catalog TVS - Diodes
Description TVSDIODE,SMB,60V,600W,UNI / 107V Clamp 5.6A Ipp Tvs Diode Surface Mount SMB/DO-214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diotec Semiconductor
Package Strip
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 60V
Voltage - Breakdown (Min) 66.7V
Voltage - Clamping (Max) @ Ipp 107V
Current - Peak Pulse (10/1000µs) 5.6A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -50°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB/DO-214AA
Other Names 2721-P6SMBJ60
Standard Package 30
Win Source Part Number 1168957-P6SMBJ60
Ultra Librarian 3D Model Ultra Librarian P6SMBJ60 CAD Model

Description

The P6SMBJ60 is a Transient Voltage Suppressor (TVS) diode manufactured by DIOTEC Electronics Corporation. It is designed to protect sensitive electronic circuits from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This diode is part of the P6SMBJ series, which offers a range of voltage ratings to suit various application requirements.

Applications

  • I/O interfaces
  • VCC bus protection
  • Data lines
  • Telecommunication equipment
  • Industrial control systems

Features

  • Peak Pulse Power: 600W peak pulse power capability with a 10/1000μs waveform.
  • Stand-off Voltage: 60V stand-off voltage (VRWM).
  • Breakdown Voltage: Minimum breakdown voltage (VBR) of 66.7V.
  • Clamping Voltage: Maximum clamping voltage (VC) of 96.8V at peak pulse current (IPP).
  • Low Leakage Current: Low leakage current (IR) at the stand-off voltage.
  • Fast Response Time: Fast response time, typically less than 1 picosecond from 0V to breakdown voltage.
  • Unidirectional Configuration: Available in a unidirectional configuration.
  • SMB Package: Surface mount SMB (DO-214AA) package.
  • RoHS Compliant: Compliant with RoHS directives for environmental protection.

Benefits

  • Circuit Protection: Provides robust protection against voltage transients, enhancing the reliability of electronic circuits.
  • High Surge Capability: High peak pulse power capability ensures effective protection against high-energy transients.
  • Fast Response: Fast response time prevents damage to sensitive components by quickly clamping transient voltages.
  • Compact Size: SMB package allows for efficient use of board space.
  • Easy to Use: Simple to implement in circuit designs.

Additional Details

The P6SMBJ60 TVS diode is designed to clamp transient voltages to a safe level, protecting downstream components from overvoltage stress. It operates by avalanche breakdown, diverting excess current away from the protected circuit. The SMB package provides good thermal performance, allowing the diode to dissipate heat effectively during surge events. The P6SMBJ60 is commonly used in applications where reliable protection against voltage transients is critical.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess