Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr DIOTEC Electronics Corporation
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 980 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 2 µA @ 100 V
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO15/DO204AC
Operating Temperature - Junction -50°C ~ 175°C
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH info available upon request
HTSUS 8541.10.0000
Win Source Part Number 591268-FE1B
Ultra Librarian 3D Model Ultra Librarian FE1B CAD Model

Description

The 591268-FE1B is a fast recovery rectifier diode with a maximum reverse voltage (Vr) of 100V and an average rectified current (Io) of 1A.

  • Forward voltage (Vf): 980mV @ 1A
  • Reverse recovery time (trr): 50ns
  • Designed for use in: applications that require fast switching speeds and low leakage current
  • Available in: a DO-204AC, DO-15 axial package
  • Package: tape and reel package of 1,000 pcs
  • Technology: standard technology diode
  • Operating temperature: -50°C to 175°C
  • Commonly used in: various electronic circuits and power supplies

You May Also Be Interested in

Microsemi Corporation
DIODE SCHOTTKY 20V 1A ULTRAMITE
Need more? Email Us
ECAD model for UMA5817-T7
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2535
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT3060
Microsemi Corporation
DIODE GEN PURP 600V 1.2A D-5A
Lowest to $26.4264
ECAD model for JANTXV1N6622U
Microsemi Corporation
DIODE SCHOTTKY 100V 1A DO204AL
Need more? Email Us
ECAD model for MS110E3/TR12
Microsemi Corporation
DIODE SIL CARB 1.2KV 43A TO247
Need more? Email Us
ECAD model for APT10SCE120B
Microsemi Corporation
DIODE SCHOTTKY 30V 240A HALF-PAK
Need more? Email Us
ECAD model for HS24230
Microsemi Corporation
DIODE GEN PURP 200V 1.2A D-5A
Need more? Email Us
ECAD model for JANTX1N6620U
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention