EN
  • EN
  • DE

ZXTN2010ZQTA

Part No ZXTN2010ZQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PWR LOW SAT TRANSISTOR SOT89 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 60 V 5 A 130MHz 2.1 W Surface Mount SOT-89-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name ZXTN2010
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940072-ZXTN2010ZQTA
Ultra Librarian 3D Model Ultra Librarian ZXTN2010ZQTA CAD Model

Description

Introducing the ZXTN2010ZQTA Transistor from Diodes Incorporated

Diodes Incorporated presents the ZXTN2010ZQTA, a high-performance NPN bipolar transistor designed for efficient power management in a compact, surface-mount package. This robust transistor is ideal for a range of applications, including switching regulators, power amplifiers, and motor control circuits.

Key Features

  • High Current Capability: The ZXTN2010ZQTA is capable of handling continuous collector currents up to 7A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a VCE(sat) of typically just 160mV at 5A, this transistor ensures efficient operation with minimal power loss, which is crucial for power-sensitive designs.
  • High Power Dissipation: This device can dissipate up to 2W of power, allowing it to handle significant thermal loads in various operating conditions.
  • Fast Switching Speeds: The ZXTN2010ZQTA boasts excellent switching characteristics, which is essential for applications requiring high-speed operation.
  • Robust Thermal Performance: Encased in a SOT-89 package, the ZXTN2010ZQTA is designed for enhanced thermal performance, ensuring reliability even under high temperature operation.

Applications

The ZXTN2010ZQTA transistor is versatile and can be used in a variety of electronic circuits. Some of the common applications include:

  • DC-DC converters
  • Power management modules
  • Battery powered devices
  • Motor control drivers
  • LED lighting systems

Reliability and Quality

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The ZXTN2010ZQTA is no exception, meeting stringent industry standards for performance and stability. It is ROHS compliant and supported by Diodes Incorporated's extensive technical expertise and customer service.

Conclusion

For designers looking for a high-performance NPN transistor that combines power handling, efficiency, and speed, the ZXTN2010ZQTA from Diodes Incorporated is an excellent choice. Its compact form factor, powerful features, and versatility make it a go-to component for a wide range of power applications.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess