EN
  • EN
  • DE

ZXT12N20DXTA

Part No ZXT12N20DXTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description DUAL 20V NPN SILICON LOW SATURATION SWITCHING TRANSISTOR | TRANS 2NPN 20V 3.5A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Maximum) 3.5A
Voltage - Collector Emitter Breakdown (Maximum) 20V
Vce Saturation (Maximum) at Ib, Ic 200mV at 50mA, 3.5A
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 300 at 1A, 2V
Maximum Power 1.04W
Frequency - Transition 112MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283517-ZXT12N20DXTA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXT12N20DXTA CAD Model

Description

The ZXT12N20DXTA is a state-of-the-art, high-performance, low-saturation transistor meticulously designed by Diodes Incorporated to cater to a wide range of power management applications. This product is part of Diodes Incorporated's extensive portfolio of transistor solutions, known for their reliability and efficiency.

Key Features

  • Low V<sub>CE(sat): The transistor is engineered to have a low collector-emitter saturation voltage, which translates to reduced power loss and enhanced efficiency during operation.
  • High Current Handling: With an impressive continuous collector current (I<sub>C) rating, the ZXT12N20DXTA can handle high current loads, making it suitable for demanding applications.
  • High Power Dissipation: Its ability to dissipate high levels of power without compromising performance or reliability is a testament to its robust design.
  • Temperature Resilience: The device operates effectively over a broad temperature range, ensuring stability and consistent performance in varying environmental conditions.

Applications

The ZXT12N20DXTA is versatile and can be utilized in various applications, including:

  • Power supply management
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • LED lighting systems

Product Specifications

Parameter Value Collector-Emitter Saturation Voltage Low V<sub>CE(sat) Continuous Collector Current (I<sub>C) High Power Dissipation High Operating Temperature Range Wide

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The ZXT12N20DXTA has undergone rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

For detailed product specifications, application notes, and additional resources, customers are encouraged to visit the official Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Need more? Email Us
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1746 $58.7300
120+ $0.9637 $115.6440
190+ $0.9337 $177.4030
260+ $0.9036 $234.9360
335+ $0.8734 $292.5890
445+ $0.7831 $348.4795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess