EN
  • EN
  • DE

TMS320F28334PTPQ

Part No TMS320F28334PTPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 176HQFP / MCU 32-bit C28x RISC 256KB Flash 1.9V/3.3V 176-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 797552-TMS320F28334PTPQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28334
Introduction Date July 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28334PTPQ CAD Model

Description

The TMS320F28334PTPQ from Texas Instruments is a highly capable digital signal processor (DSP) that is part of the TMS320F2833x series of products. This DSP is designed to meet the demanding processing needs of modern embedded control applications. Its robust architecture and specialized instruction set make it ideal for applications such as industrial control, motor control, power conversion, intelligent sensing, and more.

Key Features

  • High-Performance: The TMS320F28334PTPQ features a 32-bit CPU that can run at a frequency of up to 150 MHz, delivering up to 300 million instructions per second (MIPS).
  • Advanced Control Peripherals: It includes a rich set of peripherals specifically designed for control applications, including PWM outputs, capture inputs, quadrature encoder interfaces, and analog-to-digital converters (ADCs).
  • Integrated Memory: This DSP comes with 256 KB of flash memory and 34 KB of RAM, allowing for efficient code and data storage.
  • Flexible Connectivity: With multiple serial ports, including SCI (UART), SPI, CAN, and I2C, the TMS320F28334PTPQ provides versatile options for communication with other devices and systems.
  • Real-Time Debugging: An onboard JTAG interface ensures easy real-time debugging and programming, which is essential for rapid development and testing.

Applications

The DSP's high processing power and specialized peripherals make it suitable for a wide range of applications, such as:

  • Advanced motor control systems
  • Digital power supplies and converters
  • Renewable energy systems, like solar inverters and wind turbine controllers
  • Industrial automation and robotics
  • Automotive control systems

Package and Quality

The TMS320F28334PTPQ is offered in a 176-pin LQFP (Low-Profile Quad Flat Package) that provides a compact footprint for space-constrained applications. It is designed to meet the rigorous quality standards of Texas Instruments, ensuring reliability and performance in the most challenging environments.

Overall, the TMS320F28334PTPQ DSP is a powerful solution for developers looking to integrate advanced control and processing capabilities into their systems, with the backing of Texas Instruments' renowned support and quality.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess