EN
  • EN
  • DE

ZXRE330AV-A

Part No ZXRE330AV-A
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3.3V TO92 / PRECISION MICROPOWER SHUNT VOLTAGE REFERENCES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tape & Box (TB)
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5mA
Tolerance ±0.5%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 55μVrms
Current - Cathode 2μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92
Part Number Series ZXRE330
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801526-ZXRE330AV-A
Ultra Librarian 3D Model Ultra Librarian ZXRE330AV-A CAD Model

Description

The ZXRE330AV-A from Diodes Incorporated is a precision voltage reference component designed to offer a stable reference voltage for various applications. This high-performance device is ideal for power supplies, battery-operated equipment, and precision data systems that require a consistent voltage reference over a wide range of environmental conditions.

Key Features

  • Stable Reference Voltage: The ZXRE330AV-A provides a 3.3V output, which is maintained with high accuracy.
  • Low Temperature Coefficient: With an impressive temperature coefficient, this device ensures minimal deviation in output voltage over a broad temperature range, making it suitable for applications that are sensitive to temperature variations.
  • Tight Tolerance: Offering a tight tolerance, the ZXRE330AV-A ensures precision in its voltage reference, which is crucial for critical electronic circuits.
  • Low Power Consumption: Designed for efficiency, this voltage reference consumes minimal power, making it an excellent choice for portable and battery-powered applications.
  • Wide Operating Current Range: It can operate over a broad range of currents, providing flexibility in various circuit designs.
  • Small Package Size: The ZXRE330AV-A comes in a small package, which is beneficial for space-constrained applications.
  • High Stability: The product is engineered for high stability, ensuring reliable performance throughout its lifespan.

Applications

The ZXRE330AV-A is suited for a variety of applications, including:

  • Power supply control
  • Portable and battery-powered devices
  • Data acquisition systems
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Energy management
  • Automotive electronics

Product Specifications

Below are some of the technical specifications for the ZXRE330AV-A:

  • Output Voltage: 3.3V
  • Initial Accuracy: ±1%
  • Temperature Coefficient: 50 ppm/°C
  • Operating Current Range: 5µA to 5mA
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23

For a complete understanding of the ZXRE330AV-A's capabilities and how it can be integrated into your designs, please refer to the official datasheet and application notes provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4565 $59.3450
310+ $0.3746 $116.1260
480+ $0.3629 $174.1920
660+ $0.3511 $231.7260
855+ $0.3395 $290.2725
1,140+ $0.3044 $347.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess