The ZXNB2200JA16TC from Diodes Incorporated is a high-performance, low-power, dual-channel USB Type-C™ Power Delivery (PD) controller designed to simplify the implementation of USB PD power conversion in a wide range of applications. This advanced controller is suitable for use in power adapters, battery chargers, and power hubs, offering a compact and efficient solution for managing power delivery over the USB Type-C interface.
Key Features
- Dual-Channel Operation: The ZXNB2200JA16TC supports two independent PD channels, allowing for simultaneous management of multiple devices.
- USB Type-C and Power Delivery 3.0 Compliant: It is fully compliant with the latest USB Type-C and PD 3.0 specifications, ensuring broad compatibility with current devices and future-proofing for next-generation technology.
- Integrated Protection Features: The device includes over-voltage, over-current, and over-temperature protection, safeguarding connected devices and the power source.
- Programmable Power Supply (PPS) Support: Offers PPS functionality, enabling fine-grained control over the output voltage and current for fast and efficient charging.
- High Efficiency: Designed for high efficiency, the ZXNB2200JA16TC minimizes power loss and heat generation, enhancing overall system reliability.
Applications
The versatility of the ZXNB2200JA16TC makes it ideal for a range of applications, including:
- USB PD Power Adapters
- Multi-Port Charging Stations
- Smartphone and Tablet Chargers
- Notebook and Laptop Power Supplies
- Portable Power Banks
Product Specifications
| Parameter |
Value |
| Manufacturer |
Diodes Incorporated |
| Part Number |
ZXNB2200JA16TC |
| Channels |
2 |
| Compliance |
USB Type-C, USB PD 3.0 |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
QFN-16 |
With its robust feature set and compliance with the latest USB standards, the ZXNB2200JA16TC is a powerful solution for developers looking to integrate USB PD capabilities into their products. Diodes Incorporated's commitment to quality and performance makes this controller a reliable choice for your power delivery needs.