EN
  • EN
  • DE

ZXMS6004FFTA

Part No ZXMS6004FFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 60V 1.3A SOT23F / Current Limit SW 1-IN 1-OUT 0V to 5.5V 2.2A 3-Pin SOT-23F T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating 3.3V, 5V
Current - Output (Max) 1.3A
Rds On (Typ) 350 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-23F
Win Source Part Number 004826-ZXMS6004FFTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ZXMS6004FF
Introduction Date February 17, 2006
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ZXMS6004FFTA CAD Model

Description

Product Overview: Diodes Incorporated ZXMS6004FFTA

The ZXMS6004FFTA is a high-performance, self-protected low side intelligent power switch (IPS) designed by Diodes Incorporated to offer efficient power control in various applications. This compact and robust device integrates multiple features to ensure reliable operation even in challenging environments.

Key Features

  • Load Current: The ZXMS6004FFTA can handle a continuous load current of up to 5A, making it suitable for driving moderate to high-power loads.
  • Low RDS(on): With a low on-state resistance, this switch ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the load from damage due to excessive heat by automatically turning off the switch when the junction temperature exceeds a certain threshold.
  • Current Limit: The current limit function prevents damage to the switch and the load by restricting the current to a safe level in the event of an overload or short-circuit condition.
  • Overvoltage Clamp: An integrated overvoltage clamp protects sensitive downstream components from voltage spikes.
  • Fast Demagnetization: The ZXMS6004FFTA is capable of fast demagnetization of inductive loads, reducing stress on the switch and extending its lifespan.
  • Status Feedback: A diagnostic feedback pin provides status indication, allowing for more sophisticated control schemes and fault detection.
  • Lead-Free and RoHS Compliant: The device is lead-free and complies with RoHS regulations, making it suitable for use in environmentally sensitive applications.
  • Package: It comes in a compact SOT23FF package, which is ideal for space-constrained applications.

Applications

The ZXMS6004FFTA is versatile and can be used in a variety of applications, including:

  • Automotive subsystems
  • Industrial control systems
  • DC motor control
  • Smart home and IoT devices
  • Power management solutions

With its integrated protection features and high power handling capabilities, the ZXMS6004FFTA from Diodes Incorporated is a reliable choice for designers seeking to optimize their power control systems with a self-protected switch that minimizes the need for external components.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4215 $50.5800
290+ $0.3459 $100.3110
450+ $0.3351 $150.7950
620+ $0.3243 $201.0660
800+ $0.3135 $250.8000
1,070+ $0.2810 $300.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,251 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess