EN
  • EN
  • DE

ZXMS6004FFQTA

Part No ZXMS6004FFQTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 SOT23F / 60V N-CHANNEL SELF PROTECTED ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 60V (Maximum)
Voltage - Supply (Vcc/Vdd) 3.3V, 5V
Current - Output (Maximum) 1.3A
Rds On (Typ) 350mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-3 Flat Leads
Supplier Device Package SOT-23F
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802027-ZXMS6004FFQTA
Ultra Librarian 3D Model Ultra Librarian ZXMS6004FFQTA CAD Model

Description

Product Overview: Diodes Incorporated ZXMS6004FFQTA

The ZXMS6004FFQTA is a high-performance, self-protected low-side intelligent power switch (IPS) from Diodes Incorporated, designed to provide efficient and reliable switching of power loads. This advanced switch is suitable for a wide range of applications, including automotive, industrial, and consumer electronics where load management and protection are crucial.

Key Features

  • Integrated Protection: The ZXMS6004FFQTA comes with built-in over-temperature, over-current, and short-circuit protection, ensuring the safety and longevity of both the switch and the load it controls.
  • High-Side Drive Capability: This device can operate as a high-side switch, making it ideal for applications where ground disturbance cannot be tolerated.
  • Low On-Resistance: The low on-resistance of this switch minimizes power loss and heat generation, contributing to higher efficiency in your electronic designs.
  • Diagnostic Feedback: An integrated status feedback pin provides diagnostic information that can be used for system monitoring and fault diagnosis.
  • Wide Operating Voltage Range: The ZXMS6004FFQTA is designed to operate over a broad voltage range, accommodating various application requirements.
  • Green Device: It is also a "Green" device, available in a lead-free finish to meet environmental standards and regulations.

Applications

  • Automotive electronics such as lighting, motor control, and HVAC systems
  • Industrial automation for solenoid and actuator driving
  • Smart home devices and IoT applications
  • Power management in consumer electronics

The ZXMS6004FFQTA is housed in a compact SOT23FF package, making it suitable for space-constrained applications. Its robust design and comprehensive protection features make it a reliable choice for designers looking to improve system reliability and performance. With its easy integration and user-friendly interface, the ZXMS6004FFQTA from Diodes Incorporated is an excellent choice for your power switching needs.

For detailed specifications and application notes, visit the Diodes Incorporated website or contact their support team for technical assistance.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2871 $50.2425
375+ $0.2689 $100.8375
580+ $0.2598 $150.6840
830+ $0.2417 $200.6110
1,075+ $0.2326 $250.0450
1,345+ $0.2235 $300.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess