EN
  • EN
  • DE

ZXMP6A16K

Part No ZXMP6A16K
Manufacturer Diodes Incorporated
Catalog Misc Products
Description 60V DPAK P-channel enhancement mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843006-ZXMP6A16K
Ultra Librarian 3D Model Ultra Librarian ZXMP6A16K CAD Model

Description

Introducing the ZXMP6A16K - A High-Efficiency P-Channel MOSFET

The ZXMP6A16K is a cutting-edge P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to deliver high performance with low on-resistance and a compact form factor, making it an ideal choice for power management tasks in a wide range of electronic applications.

Constructed with the latest trench MOSFET technology, the ZXMP6A16K offers an impressive continuous drain current of -5.8A, which allows for robust current handling capability. With a -60V drain-source breakdown voltage (V<sub>DS), this MOSFET is well-suited for high-voltage operations, providing reliable performance in challenging environments.

One of the standout features of the ZXMP6A16K is its low on-resistance (R<sub>DS(on)), which is typically just 65mΩ at a V<sub>GS of -10V. This low on-resistance ensures efficient power usage and minimal heat generation, thereby enhancing the overall efficiency of the system it's integrated into. Additionally, the device's fast switching speed further contributes to its efficiency, making it perfect for applications requiring quick response times.

The ZXMP6A16K comes in a compact SOT-23 package, which is highly valued for space-constrained applications. Despite its small size, it does not compromise on power dissipation, with a total power dissipation of 1.25W, ensuring it can handle significant power within its small footprint.

This MOSFET is ideal for a variety of applications, including load switch circuits, power management in portable and battery-powered devices, and as a switch for various types of motors. Its robustness also makes it suitable for industrial applications where reliability and efficiency are critical.

With its combination of high voltage capacity, low on-resistance, fast switching, and a compact footprint, the ZXMP6A16K from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management solutions. It's a testament to Diodes Incorporated's commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess