The ZXMN3F31DN8TC is a cutting-edge MOSFET brought to you by Diodes Incorporated, a reputable leader in the semiconductor industry. This product is designed to meet the high demands of power efficiency and reliability for a wide range of applications.
Key Features
- Low On-Resistance: The ZXMN3F31DN8TC features an extremely low on-resistance, which significantly reduces conduction losses and enhances overall efficiency.
- High Continuous Drain Current: This MOSFET supports a high continuous drain current, making it suitable for applications requiring robust current handling capabilities.
- Enhanced Thermal Performance: The thermal management of this MOSFET is optimized for better performance, ensuring reliability even under high temperature operating conditions.
- Advanced Packaging: Encased in a compact and durable package, the ZXMN3F31DN8TC is designed for space-saving PCB layouts without compromising on power and performance.
Applications
The versatility of the ZXMN3F31DN8TC allows it to be used in a variety of applications, including but not limited to:
- Power Management Systems
- DC/DC Converters
- Motor Drives
- Load Switches
- Battery Management Systems
Quality and Reliability
Diodes Incorporated is committed to delivering products of the highest quality. The ZXMN3F31DN8TC is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this MOSFET to provide consistent, long-term operation in their critical applications.
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
Up to 8.7A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
For detailed product specifications, application notes, and additional resources, customers are encouraged to visit the Diodes Incorporated official website or contact their customer service team.