EN
  • EN
  • DE

ZXLD1356DACTC

Part No ZXLD1356DACTC
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 6V
Maximum Supply Voltage 60V
Output Voltage 60V
Channel Output Current 550mA
Frequency 500kHz
Dimming PWM
Applications Automotive, Lighting, Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package V-DFN3030-6
Win Source Part Number 057851-ZXLD1356DACTC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXLD1356DACTC CAD Model

Description

Introducing the ZXLD1356DACTC LED Driver from Diodes Incorporated

The ZXLD1356DACTC is a highly efficient, easy-to-use LED driver IC brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative component is designed to drive high-brightness LEDs with a constant current for optimal performance and longevity. It's an ideal solution for a wide range of lighting applications, including architectural lighting, display backlighting, decorative lighting, and general-purpose LED illumination.

Key Features of the ZXLD1356DACTC:

  • Adjustable Output Current: The device allows for precise control over the LED current, which can be set from 30mA up to 350mA using a single external resistor. This feature ensures flexibility across various LED configurations and power requirements.
  • High Efficiency: With a typical efficiency rate of 94%, the ZXLD1356DACTC minimizes energy loss and heat generation, thereby maximizing the lifespan of your LED setup.
  • Wide Input Voltage Range: The driver supports an input voltage range from 6V to 60V, making it versatile for use in multiple applications with varying power supplies.
  • Thermal Protection: The built-in over-temperature protection feature safeguards the IC and the LEDs from damage due to excessive heat, thus enhancing system reliability.
  • PWM Dimming Capability: It offers a pulse-width modulation (PWM) dimming input, which allows for dynamic brightness control, adding to the utility and user experience of the lighting system.

Applications:

The ZXLD1356DACTC is not only a top choice for driving single or multiple LEDs but is also perfectly suited for automotive lighting systems, solar-powered lights, and emergency lighting. Its robust design ensures consistent performance even in harsh environments.

Package and Quality:

This LED driver comes in a compact TSOT25 package, which is ideal for space-constrained applications. Diodes Incorporated is committed to delivering high-quality products, and the ZXLD1356DACTC is no exception. It is RoHS compliant and designed to meet the high reliability and performance standards that customers have come to expect from Diodes Incorporated.

Overall, the ZXLD1356DACTC LED driver is a stellar choice for designers looking to enhance their LED lighting systems with a reliable, efficient, and flexible driver solution.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1552 $64.6560
70+ $1.7685 $123.7950
105+ $1.7133 $179.8965
140+ $1.6579 $232.1060
185+ $1.6027 $296.4995
245+ $1.4368 $352.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess