Product Overview: ZXCT1107QSA-7
The ZXCT1107QSA-7 is a high-precision current sense amplifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This current sense amplifier is an essential component for applications requiring accurate current monitoring and control.
Key Features
- High Accuracy: The ZXCT1107QSA-7 boasts a precision design that ensures high accuracy in current sensing applications, making it an ideal choice for power management systems.
- Low Power Consumption: With its focus on energy efficiency, this device operates with minimal power loss, thereby enhancing the overall efficiency of the application it is used in.
- Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating various use cases and ensuring versatility across different platforms.
- Extended Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability and performance even under harsh environmental conditions.
- Small Package Size: The ZXCT1107QSA-7 is available in a compact SOT23 package, making it suitable for space-constrained applications while providing a robust solution for current sensing.
Applications
The ZXCT1107QSA-7 is utilized in a diverse array of applications where precise current measurement is critical. It is commonly found in:
- Power supply monitoring
- Battery chargers
- Overcurrent protection circuits
- Portable devices
- Energy management systems
Technical Specifications
The device offers a range of technical specifications that cater to demanding requirements:
- Supply Voltage Range: 2.5V to 20V
- Output Voltage Scaling: 20mV/A
- Quiescent Current: 4µA
- Packaging: SOT23
- Temperature Range: -40°C to +125°C
The ZXCT1107QSA-7 from Diodes Incorporated represents a reliable and efficient solution for current sensing needs in a variety of electronic systems. Its combination of high accuracy, low power consumption, and compact form factor make it an excellent choice for designers looking to optimize their power management strategies.