EN
  • EN
  • DE

HY5DU561622ETP-5-A

Part No HY5DU561622ETP-5-A
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR 16Mx16 200MHz TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943949-HY5DU561622ETP-5-A
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU561622ETP-5-A CAD Model

Description

The HY5DU561622ETP-5-A is a 256Mb DDR SDRAM from Hynix Semiconductor, configured as 16M x 16. It is used in various applications demanding moderate capacity and DDR speed. The "-5" indicates a specific speed grade. These chips are often found in graphics cards, embedded systems, and communication equipment.

Applications:

  • Graphics Cards (older models)
  • Embedded Systems
  • Networking Equipment
  • Set-Top Boxes
  • Industrial Control Systems

Features:

  • Capacity: 256Mb (16M x 16)
  • DDR SDRAM: Double Data Rate Synchronous Dynamic Random Access Memory
  • Data Rate: The "-5" likely indicates the speed grade and associated clock frequency/transfer rate. Refer to the datasheet for exact values.
  • Interface: High-speed parallel interface for data transfer
  • Operating Voltage: Usually 2.5V (check the datasheet to confirm accurate voltage)
  • Package: TSOP or FBGA package options (refer to the datasheet for the specific package)

Benefits:

  • Reasonable Capacity: Appropriate for systems requiring moderate memory.
  • Improved Performance: DDR SDRAM enables faster data transfer compared to standard SDRAM.
  • Cost-Effective: A balance of performance and price.
  • Reliable: Hynix Semiconductor is a well-established manufacturer.

This DDR SDRAM provides a reliable memory solution for applications requiring DDR performance without excessive memory capacity. Always verify timing parameters, voltage requirements, and the package type using the official HY5DU561622ETP-5-A datasheet to ensure proper implementation.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9797 $59.3910
75+ $1.6251 $121.8825
115+ $1.5743 $181.0445
155+ $1.5234 $236.1270
200+ $1.4726 $294.5200
265+ $1.3202 $349.8530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,953 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess