EN
  • EN
  • DE
  • IT

ZXCT1087E5TA

Part No ZXCT1087E5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Current Monitor Regulator High-Side - SOT-25
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-25
Family Name ZXCT1087
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ZXCT1087E5TATR, ZXCT1087E5TACT, ZXCT1087E5TADKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940055-ZXCT1087E5TA
Ultra Librarian 3D Model Ultra Librarian ZXCT1087E5TA CAD Model

Description

The ZXCT1087E5TA is a high-precision current sense amplifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This current sense amplifier is specifically engineered for applications requiring accurate current monitoring and control, making it an ideal choice for power management systems.

Key Features

  • High Accuracy: The ZXCT1087E5TA offers exceptional accuracy for current sensing applications, which is crucial for systems where precise current measurement is necessary.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, thereby helping to reduce the overall power consumption of the application it is used in.
  • Wide Common Mode Range: The device can operate over a broad common mode voltage range, making it versatile for use in various circuit configurations.
  • Extended Temperature Range: It is capable of operating over an extended temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The ZXCT1087E5TA is suitable for a wide range of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Motor control
  • Overcurrent protection
  • Portable devices

Package and Availability

The ZXCT1087E5TA comes in a small SOT-23-5 package, which is ideal for space-constrained applications. The compact form factor combined with its high accuracy makes it an excellent choice for portable and compact electronics where space is at a premium.

Manufacturer Support

Diodes Incorporated provides extensive technical support for the ZXCT1087E5TA, including datasheets, application notes, and design tools to assist engineers in integrating this current sense amplifier into their designs. Customers can expect reliable performance and quality from a well-established semiconductor provider.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $4.7754
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8440
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 3.5% 8VSSOP
Lowest to $1.9424
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.0391
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9827 $54.0485
125+ $0.8064 $100.8000
195+ $0.7812 $152.3340
265+ $0.7560 $200.3400
345+ $0.7308 $252.1260
460+ $0.6552 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess