The ZXCM209JFTA is a state-of-the-art, high-precision current monitor from Diodes Incorporated, designed to cater to a wide array of applications requiring accurate current measurement. This advanced component is ideal for power management systems, battery chargers, and other electronic devices that demand precise current monitoring for optimal performance and efficiency.
Key Features
- High Accuracy: The ZXCM209JFTA offers exceptional measurement accuracy, which is crucial for maintaining system reliability and performance.
- Low Power Consumption: It is designed for energy efficiency, which helps to reduce the overall power consumption of the system it is integrated into.
- Wide Operating Voltage Range: This current monitor can operate across a broad range of voltages, making it versatile for use in various circuit configurations.
- Compact SOT23 Package: The device is packaged in a small SOT23 footprint, which is suitable for space-constrained applications.
Applications
The ZXCM209JFTA is used in a variety of applications where precise current monitoring is essential. Some typical applications include:
- Power supply monitoring
- Battery management systems
- Portable devices
- Energy-efficient systems
- Overcurrent protection circuits
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.7V to 20V
Operating Temperature
-40°C to +85°C
Package Type
SOT23
Output Voltage Scaling
100mV/A
With its combination of high accuracy, low power consumption, and a wide operating voltage range, the ZXCM209JFTA from Diodes Incorporated is an excellent choice for designers looking for a reliable current monitoring solution.