EN
  • EN
  • DE

ZXBM2004JA16TC

Part No ZXBM2004JA16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLELR PWM 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications Fan Controller
Supply Voltage - Operating 4.7 V to 18 V
Temperature Range - Operating -40°C to 110°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN3030
Win Source Part Number 131707-ZXBM2004JA16TC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXBM2004JA16TC CAD Model

Description

The ZXBM2004JA16TC is a high-performance variable speed two-phase brushless DC (BLDC) motor pre-driver manufactured by Diodes Incorporated. This component is specifically designed to deliver efficient and reliable control for a wide range of motor applications. The ZXBM2004JA16TC is a perfect solution for designers looking to improve the performance and extend the lifespan of their motor-driven products.

Key Features

  • Integrated Pre-Driver: The ZXBM2004JA16TC integrates a pre-driver circuit that simplifies the design process, reduces external component count, and minimizes the PCB footprint.
  • Wide Voltage Range: It operates across a wide supply voltage range, accommodating various applications and ensuring compatibility with a broad spectrum of BLDC motors.
  • Adjustable Speed Control: The device provides adjustable speed control via PWM, analog voltage, or digital inputs, offering designers flexibility in motor control and power management.
  • Protection Features: This pre-driver is equipped with multiple protection features, including under-voltage lockout, over-current, over-temperature, and lock protection, ensuring the safety and reliability of the motor system.
  • High Efficiency: With its high-efficiency design, the ZXBM2004JA16TC helps reduce power consumption, which is crucial for battery-powered applications.

Applications

The ZXBM2004JA16TC is suitable for a variety of applications, including but not limited to:

  • PC and laptop coolers
  • Small home appliances
  • Fan modules and blowers
  • Battery-powered tools
  • Drones and small electric vehicles

Product Specifications

Parameter Value
Package Type SOIC-16
Operating Temperature -40°C to +105°C
Supply Voltage Range 5.5V to 18V
Output Current Up to 1.5A

Overall, the ZXBM2004JA16TC from Diodes Incorporated is an advanced and versatile motor pre-driver that offers a high level of integration, efficiency, and protection to meet the demands of modern BLDC motor applications.

You May Also Be Interested in

Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Toshiba Semiconductor and Storage
Lowest to $1.8818
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Allegro MicroSystems, LLC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess