EN
  • EN
  • DE

ZXBM2003X10TA

Part No ZXBM2003X10TA
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PWM 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications Fan Controller
Supply Voltage - Operating 4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 057849-ZXBM2003X10TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXBM2003X10TA CAD Model

Description

Overview of Product ZXBM2003X10TA from Diodes Incorporated

The ZXBM2003X10TA is a high-performance, variable speed, two-phase brushless DC motor pre-driver designed and manufactured by Diodes Incorporated. This advanced motor controller integrates a range of features to facilitate precise and efficient motor control in a variety of applications such as cooling fans, blowers, and small pumps.

Key Features

  • Supply Voltage Range: The device operates on a supply voltage range from 4.5V to 18V, making it versatile for various power requirements.
  • Current Rating: It provides a continuous output current of up to 1.2A, suitable for driving small to medium-sized motors.
  • High Efficiency: The ZXBM2003X10TA is designed for high efficiency, which is crucial for battery-operated devices, as it helps in extending the battery life.
  • Speed Control: It features built-in Hall sensor interfaces, enabling precise speed control and ensuring smooth operation over a wide speed range.
  • Protection Features: The device includes over-current protection, under-voltage lockout, and thermal shutdown features to protect the motor and controller from potential damage.
  • Package Type: It is available in a small, thermally enhanced SOP-8 package, which is ideal for space-constrained applications.

Applications

The ZXBM2003X10TA is suitable for a wide range of applications, particularly where efficient and reliable motor control is essential. These include:

  • PC and server cooling fans
  • Portable cooling units
  • Small pumps for water circulation
  • Battery-powered fans and blowers

Why Choose ZXBM2003X10TA?

Diodes Incorporated's ZXBM2003X10TA stands out for its ability to deliver precise motor control through its integrated Hall sensor interfaces and its adaptable power supply range. The inclusion of robust protection features ensures the longevity and reliability of both the motor and the controller. Its small package size allows it to be used in applications where space is at a premium. Whether you're designing a cooling system or a small pump, the ZXBM2003X10TA offers the performance and features needed for efficient and dependable motor operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Trinamic Motion Control GmbH
Lowest to $16.0041
Allegro MicroSystems, LLC
Lowest to $2.1401
Toshiba Semiconductor and Storage
Lowest to $1.8818
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8295 $58.0650
170+ $0.6807 $115.7190
265+ $0.6594 $174.7410
365+ $0.6382 $232.9430
470+ $0.6169 $289.9430
630+ $0.5530 $348.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess