Product Overview: ZVN4206GTAPBF - Diodes Incorporated
The ZVN4206GTAPBF is a high-performance N-channel enhancement mode vertical DMOS FET designed and manufactured by Diodes Incorporated. This device is particularly suitable for a broad range of applications, including but not limited to solenoid and relay drivers, DC-DC converters, and power management functions in consumer, industrial, and automotive markets.
Key Features
- High Current Capability: The ZVN4206GTAPBF is capable of handling continuous drain currents up to 600mA, making it suitable for high-power applications.
- High Voltage Tolerance: With a drain-source voltage (Vds) of 60V, it can easily manage the demands of various electronic circuits.
- Low On-Resistance: The low on-state resistance (Rds(on)) of this MOSFET ensures efficient operation and minimal voltage drop across the device, resulting in better overall efficiency.
- Enhanced Thermal Performance: The SOT-223 package provides an excellent thermal path for heat dissipation, ensuring reliability even under high switching frequencies or large current flows.
- Fast Switching Speed: The device is designed for fast switching, making it ideal for high-speed circuit designs.
- Gate Protection: Integrated gate-source Zener diodes provide protection against overvoltage, ensuring device longevity and stability.
Applications
- Power Management in Consumer Electronics
- Motor Control Circuits
- DC-DC Converters
- Automotive and Industrial Control Systems
- LED Lighting
Technical Specifications
Parameter
Value
Drain-Source Voltage (Vds)
60V
Continuous Drain Current (Id)
600mA
On-State Resistance (Rds(on))
Typically 1.2Ω
Package
SOT-223
The ZVN4206GTAPBF is a testament to Diodes Incorporated's commitment to providing robust and reliable semiconductor solutions. Its combination of high voltage capability, efficiency, and thermal performance makes it an excellent choice for designers looking to optimize their power circuitry.