EN
  • EN
  • DE

ZV932V2TA

Part No ZV932V2TA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR 12V 200Q SOD-523 / Varactor Diode Single 12V 17pF 2-Pin SOD-523 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Capacitance @ Vr, F 5.5pF @ 4V, 50MHz
Voltage - Peak Reverse (Maximum) 12V
Diode Type Single
Q @ Vr, F 200 @ 4V, 50MHz
Mounting SMD
Package SC-79, SOD-523
Manufacturer Package SOD-523
Win Source Part Number 800433-ZV932V2TA
Popularity Medium
Supply and Demand Status Limited
Family Name ZV932V2
Introduction Date April 04, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZV932V2TA CAD Model

Description

The ZV932V2TA is a high-performance, precision Zener diode manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and analog semiconductor markets. This product is designed to offer excellent voltage regulation with a minimal footprint, making it ideal for a wide range of electronic applications.

Key Features

  • Voltage Precision: The ZV932V2TA provides a precisely regulated voltage, making it suitable for voltage reference or voltage regulation applications where stability is critical.
  • Power Dissipation: Capable of handling power dissipation of up to 500mW, this Zener diode can support a variety of power requirements.
  • Package: Encased in a small SOT-23 package, the ZV932V2TA is designed for optimal space-saving on PCBs, which is essential for modern compact electronic devices.
  • Temperature Stability: The diode offers excellent stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Leakage Current: With its low leakage current, the ZV932V2TA enhances the overall efficiency of the application it is used in, reducing power loss and improving energy savings.

Applications

The ZV932V2TA is versatile and can be used in various applications, including:

  • Power management solutions
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunications equipment
  • Computer peripherals
  • Industrial controls

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ZV932V2TA is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. With its robust design and Diodes Incorporated's commitment to quality, the ZV932V2TA is a product you can rely on for your circuit protection and voltage regulation needs.

You May Also Be Interested in

MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3984 $57.7680
355+ $0.3269 $116.0495
550+ $0.3167 $174.1850
755+ $0.3065 $231.4075
975+ $0.2963 $288.8925
1,305+ $0.2657 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess