EN
  • EN
  • DE

ZTX756

Part No ZTX756
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Trans GP BJT PNP 200V 0.5A 3-Pin E-Line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92-3
Collector Emitter Voltage (VCEO) 200 V
Continuous Collector Current 500 mA
Element Configuration Single
hFE Min 50
Max Frequency 30 MHz
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Polarity PNP
Power Dissipation 1 W
RoHS Non-Compliant
Win Source Part Number 1106390-ZTX756
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZTX756 CAD Model

Description

The ZTX756 is a high-performance PNP transistor crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This component is designed to cater to a vast range of applications, particularly excelling in power management tasks within electronic circuits. The ZTX756 is an essential building block for designers looking for reliability and efficiency in their power regulation and amplification needs.

Key Features

  • Voltage Capacity: The ZTX756 boasts a collector-base voltage (VCBO) of -80V, ensuring it can handle significant voltage levels in various circuits without compromise.
  • Current Handling: With a continuous collector current (IC) of up to -2A, this transistor is capable of driving moderate loads, making it suitable for a wide array of electronic applications.
  • Power Dissipation: A power dissipation (PD) of 1W allows the ZTX756 to effectively manage power without overheating, ensuring stable performance across its operational lifespan.
  • Gain Bandwidth Product: It has a transition frequency (fT) of 100MHz, which provides a good indication of the transistor's ability to amplify signals at high frequencies.
  • High hFE: The high DC current gain (hFE) of the ZTX756 transistor ensures a robust and reliable signal amplification, which is critical for consistent performance in electronic circuits.

Applications

The versatile nature of the ZTX756 makes it suitable for a variety of applications, including:

  • Linear amplification and switching
  • Power regulation modules
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The ZTX756 is built with rigorous standards, ensuring that it meets the demands of both commercial and industrial performance specifications. With its robust construction and proven design, the ZTX756 is a reliable choice for engineers and manufacturers looking to create products with long-term dependability.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess