EN
  • EN
  • DE

ZTX1047A

Part No ZTX1047A
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description NPN SILICON PLANAR MEDIUM POWER HIGH GAIN TRANSISTOR | TRANS NPN 10V 4A E-LINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 10V
Vce Saturation (Maximum) at Ib, Ic 190mV at 20mA, 4A
Current - Collector Cutoff (Maximum) 10nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 300 at 1A, 2V
Maximum Power 1W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package E-Line-3
Supplier Device Package E-Line (TO-92 compatible)
Family Part Number ZTX1047A
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283282-ZTX1047A
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX1047A CAD Model

Description

Product Overview: ZTX1047A by Diodes Incorporated

The ZTX1047A, from Diodes Incorporated, is a high-performance bipolar NPN transistor designed for use in linear and switching applications. This versatile component features a robust design that provides reliable operation even under challenging conditions. With its exceptional gain characteristics and high current capacity, the ZTX1047A is an ideal choice for power management in a wide range of electronic devices.

Key Features

  • High Current Gain (hFE): The ZTX1047A boasts a high current gain, ensuring efficient current amplification in circuits.
  • High Collector Current: With the ability to handle a collector current of up to 2A, this transistor is suitable for high-power applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) helps in reducing power loss and improving efficiency, making it ideal for switching applications.
  • Wide Operating Temperature Range: The ZTX1047A can operate over a broad temperature range, maintaining performance from -55°C to +150°C.
  • TO-92 Package: Enclosed in a TO-92 package, it offers a compact footprint and is easy to implement in various circuit layouts.

Applications

The ZTX1047A transistor is widely used in an array of applications due to its high power and current handling capabilities. It is particularly well-suited for:

  • Power regulation modules
  • Switching power supplies
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification tasks

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and the ZTX1047A is no exception. Manufactured to stringent standards, this transistor ensures consistent performance and reliability for both commercial and industrial applications. Whether you're designing an intricate audio system or a robust motor control, the ZTX1047A provides the efficiency and durability needed for your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8138 $61.0350
175+ $0.6678 $116.8650
270+ $0.6470 $174.6900
370+ $0.6260 $231.6200
480+ $0.6052 $290.4960
640+ $0.5426 $347.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess