EN
  • EN
  • DE

ZTL432BFTA

Part No ZTL432BFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 20V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 036805-ZTL432BFTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ZTL432BFTA CAD Model

Description

Introducing the ZTL432BFTA: Your Precision Adjustable Shunt Regulator

Diodes Incorporated presents the ZTL432BFTA, a three-terminal adjustable shunt regulator offering excellent temperature stability and output current handling capability. This versatile component is a perfect fit for a wide range of applications, from power supplies to voltage references in precision electronics.

Key Features:

  • Adjustable Output Voltage: The ZTL432BFTA provides an output voltage that can be set to any value between V<sub>ref (approximately 2.5V) and 18V, ensuring flexibility across various design needs.
  • Low Dynamic Output Impedance: With a typical dynamic output impedance of 0.22Ω, the device maintains stable performance even under changing load conditions.
  • Low Temperature Coefficient: Benefit from a temperature coefficient as low as 50ppm/°C, which guarantees consistent performance over a wide temperature range.
  • Surface-Mount Package: The ZTL432BFTA comes in a small SOT-23 package, perfect for space-constrained applications without compromising on power.
  • High Precision: Experience precise voltage regulation with a tight output voltage tolerance, ensuring reliable operation in critical applications.

Applications:

The ZTL432BFTA is suitable for a multitude of applications, including:

  • Adjustable power supplies
  • Switching power supplies
  • Instrumentation
  • Precision voltage references
  • Battery chargers
  • Consumer electronics

Reliability and Quality:

Diodes Incorporated is committed to the highest standards of quality, and the ZTL432BFTA is no exception. With rigorous testing and quality control procedures, this shunt regulator promises reliable operation and longevity in your electronic designs.

Easy Integration:

The ZTL432BFTA's user-friendly design allows for easy integration into your existing circuitry, with minimal external components required for operation. Its adjustable nature makes it an ideal choice for engineers looking for a flexible solution that can be fine-tuned to specific requirements.

Choose the ZTL432BFTA for your next project and experience the precision and reliability that Diodes Incorporated has to offer. Elevate your product's performance with this top-notch adjustable shunt regulator.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2740 $50.6900
445+ $0.2249 $100.0805
690+ $0.2178 $150.2820
950+ $0.2108 $200.2600
1,230+ $0.2038 $250.6740
1,645+ $0.1827 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223,700 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess