EN
  • EN
  • DE

ZRC400A02

Part No ZRC400A02
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±2%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 90μVrms
Current - Cathode 23μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120197-ZRC400A02
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZRC400A02 CAD Model

Description

The ZRC400A02 from Diodes Incorporated is a high-precision voltage reference component designed for use in a variety of electronic applications where a stable and accurate reference voltage is crucial. This precision voltage reference is based on a bandgap concept, ensuring low noise and excellent temperature stability.

Key Features

  • Output Voltage: The ZRC400A02 provides a fixed output voltage of 4.096V, which is ideal for analog-to-digital conversion in 12-bit systems, as this voltage corresponds to a full-scale reading when using a 1mV per bit resolution.
  • High Stability: It offers an impressive temperature coefficient of typically 5ppm/°C, ensuring minimal voltage variation across a wide temperature range (-40°C to +85°C), making it suitable for precision applications.
  • Low Operational Current: The device operates with a low quiescent current, typically 5mA, making it suitable for battery-powered devices where power efficiency is critical.
  • Wide Supply Voltage Range: The ZRC400A02 can operate from a supply voltage ranging from 4.5V to 30V, providing flexibility in various power supply scenarios.
  • Package Options: Available in a small outline SOT-23 package, the ZRC400A02 is ideal for space-constrained applications.

Applications

The ZRC400A02 is versatile and can be used in a wide array of applications, including:

  • Data Acquisition Systems
  • Instrumentation
  • Portable Test Equipment
  • Precision Power Supplies
  • Analog and Digital Circuits that Require a Stable Reference

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZRC400A02 is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring reliability and performance consistency.

Whether you are developing sophisticated instrumentation or simply require a reliable voltage reference for your circuit, the ZRC400A02 from Diodes Incorporated is an excellent choice that combines performance, stability, and versatility.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8191 $61.4325
175+ $0.6722 $117.6350
270+ $0.6512 $175.8240
370+ $0.6302 $233.1740
475+ $0.6091 $289.3225
635+ $0.5461 $346.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess