EN
  • EN
  • DE

ZRC250A02

Part No ZRC250A02
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description PRECISION 2.5 VOLT LOW KNEE CURRENT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 5mA
Tolerance ±2%
Temperature Coefficient 90ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package E-Line-3
Supplier Device Package E-Line (TO-92 compatible)
Family Part Number ZRC250
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1283252-ZRC250A02
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZRC250A02 CAD Model

Description

Introducing the ZRC250A02 Voltage Reference from Diodes Incorporated

Diodes Incorporated presents the ZRC250A02, a precision voltage reference that offers a high degree of stability and accuracy for your electronic applications. This device is designed to provide a stable reference voltage of 2.5V, which is crucial for various analog circuits such as A/D converters, D/A converters, and voltage regulators.

The ZRC250A02 is part of the ZRC series, which is known for its low dynamic impedance and excellent temperature stability. With a typical temperature coefficient of only ±50ppm/°C and a wide operating temperature range from -40°C to +85°C, the ZRC250A02 ensures consistent performance even under varying environmental conditions.

One of the key features of the ZRC250A02 is its low output noise, which makes it an ideal choice for precision applications where a noise-free voltage reference is critical. Additionally, the device offers a low-knee current of 10μA, which means it can maintain its precision even at low operating currents, making it energy-efficient and suitable for battery-powered applications.

The ZRC250A02 comes in a compact TO-92 package, which allows for easy integration into your circuit designs without taking up significant space on your PCB. Its three-terminal configuration is straightforward to implement, with the anode, cathode, and reference pins clearly marked for hassle-free connections.

Whether you are designing power management systems, precision measurement instruments, or any other application that demands a reliable and accurate voltage reference, the ZRC250A02 from Diodes Incorporated is an excellent choice. Its combination of stability, precision, and low power consumption makes it a versatile component that can enhance the performance of your electronic designs.

Choose the ZRC250A02 for your next project and experience the quality and reliability that Diodes Incorporated brings to the table with its advanced semiconductor solutions.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8191 $61.4325
175+ $0.6722 $117.6350
270+ $0.6512 $175.8240
370+ $0.6302 $233.1740
475+ $0.6091 $289.3225
635+ $0.5461 $346.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess