EN
  • EN
  • DE

ZRA125A03

Part No ZRA125A03
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC Vref Micropower 1.25V TO-92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Lead Free Contains Lead
Number of Channels 1
Output Current 25 mA
Output Voltage 1.25 V
Packaging Bulk
RoHS Non-Compliant
Temperature Coefficient 90 ppm/°C
Win Source Part Number 1106359-ZRA125A03
Categories PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZRA125A03 CAD Model

Description

Introducing the ZRA125A03 Voltage Reference by Diodes Incorporated

The ZRA125A03 is a precision voltage reference from Diodes Incorporated, designed to offer a reliable and stable reference voltage for various applications. This component is a testament to Diodes Incorporated's commitment to providing high-quality electronic components that cater to the demanding needs of modern circuits.

Key Features of the ZRA125A03

  • Precision Reference Voltage: The ZRA125A03 offers a fixed output voltage of 2.5V, which is ideal for many analog circuits, ensuring accurate A/D conversion, voltage monitoring, and control system applications.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, this voltage reference maintains stable performance across a wide range of temperatures, making it suitable for use in environments with varying temperature conditions.
  • Low Dynamic Impedance: The dynamic impedance of the ZRA125A03 is minimized, ensuring that the output voltage remains steady even with varying load conditions, which is crucial for maintaining the accuracy of the reference voltage in dynamic applications.
  • Wide Operating Current Range: The device operates over a broad current range, providing designers with flexibility and compatibility with a variety of circuits without compromising performance.
  • Extended Operating Temperature Range: The ZRA125A03 is designed to perform reliably in a temperature range from -40°C to +85°C, catering to industrial and automotive applications that require robust performance under harsh conditions.

Applications

  • Data Acquisition Systems
  • Precision Instrumentation
  • Portable and Battery-Powered Equipment
  • Analog-to-Digital and Digital-to-Analog Converters
  • Industrial Control Systems

The ZRA125A03 is available in a compact SOT-23 package, which is ideal for space-constrained applications. It is also characterized for stability and performance, making it a reliable choice for precision applications. Whether you're designing a sophisticated industrial system or a simple monitoring device, the ZRA125A03 from Diodes Incorporated is an excellent voltage reference that ensures your circuits operate with the highest degree of accuracy.

With its combination of features, the ZRA125A03 is an essential component for any design requiring a high-precision voltage reference. Trust Diodes Incorporated to deliver the quality and performance your projects demand.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess