EN
  • EN
  • DE

ZR40402N841TA

Part No ZR40402N841TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V 8SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 90μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 004812-ZR40402N841TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZR40402N841TA CAD Model

Description

Product Overview: ZR40402N841TA

The ZR40402N841TA is a high-performance voltage reference circuit produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision voltage reference is part of Diodes Incorporated's extensive ZR series, designed to provide a stable and accurate reference voltage for various applications in the electronics sector.

With a nominal voltage output of 4.096V, the ZR40402N841TA offers an impressive level of precision, making it ideally suited for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other critical applications where voltage stability is paramount. The device features a low temperature coefficient, ensuring minimal deviation in output voltage across a wide temperature range, which is essential for maintaining performance in varying environmental conditions.

The ZR40402N841TA is packaged in a compact SOT-23 package, allowing for easy integration into space-constrained designs without sacrificing performance. This small footprint also makes it an excellent choice for portable and battery-powered applications, where efficiency and size are key considerations.

One of the standout features of the ZR40402N841TA is its low output noise, which is critical for high-precision circuitry. Additionally, the device boasts excellent line and load regulation characteristics, contributing to its ability to maintain a stable output despite variations in input voltage or load conditions. This makes it a reliable choice for power supply applications.

The ZR40402N841TA also includes a trim terminal that allows for fine-tuning of the output voltage to compensate for any system-level inaccuracies or to customize the voltage for specific needs. This level of adjustability is invaluable for designers looking to achieve the highest accuracy in their circuits.

In summary, the ZR40402N841TA from Diodes Incorporated is a versatile and precise voltage reference component that offers stability, low noise, and excellent regulation. Its adaptability and accuracy make it an ideal choice for a wide array of electronic applications, from industrial instrumentation to consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess