EN
  • EN
  • DE

ZNBG3211Q20TA

Part No ZNBG3211Q20TA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Diodes Incorporated
Win Source Part Number 418052-ZNBG3211Q20TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNBG3211Q20TA CAD Model

Description

The ZNBG3211Q20TA is a high-performance, precision integrated circuit from Diodes Incorporated, designed to cater to a wide range of applications requiring efficient power management and signal conditioning. This IC is characterized by its robustness, versatility, and compact packaging, making it an excellent choice for designers looking to optimize their electronic systems.

Key Features

  • Voltage Regulation: The ZNBG3211Q20TA offers precise voltage regulation, ensuring stable operation of the device it powers. This feature is critical for maintaining the integrity of electronic circuits, especially in sensitive applications.
  • Power Efficiency: With its advanced design, this product is optimized for low power consumption, thereby enhancing the overall energy efficiency of the systems it is integrated into.
  • Thermal Management: The IC is designed to operate within a wide temperature range, featuring built-in thermal management capabilities to prevent overheating and ensure longevity.
  • Compact Form Factor: Housed in a small package, the ZNBG3211Q20TA saves valuable board space, which is essential for modern, compact electronic devices.

Applications

The versatility of the ZNBG3211Q20TA allows it to be used in various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZNBG3211Q20TA is no exception. It is manufactured with high-quality materials and undergoes rigorous testing to ensure it meets the company's stringent reliability standards. This IC is designed to provide consistent performance over its operational lifespan, giving designers and engineers peace of mind when incorporating it into their projects.

Technical Specifications

For detailed technical specifications, designers should refer to the official datasheet provided by Diodes Incorporated. This document provides in-depth information on electrical characteristics, pin configurations, and application guidelines necessary for the effective use of the ZNBG3211Q20TA in electronic designs.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess