EN
  • EN
  • DE

ZNBG3115Q16TC

Part No ZNBG3115Q16TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC SW 3BIAS TONE H/V 2.2V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Bias Controller
Operating Supply Current 28mA
Supply Voltage - Operating 5 V to 10 V
Temperature Range - Operating -40°C to 80°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 036776-ZNBG3115Q16TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNBG3115Q16TC CAD Model

Description

Introducing the ZNBG3115Q16TC from Diodes Incorporated

The ZNBG3115Q16TC is a cutting-edge product from Diodes Incorporated, renowned for their high-quality semiconductor components. This particular device is a testament to the company's commitment to innovation and reliability in the field of electronic components.

Key Features

  • High Integration: The ZNBG3115Q16TC boasts an integrated design that combines multiple functions into a single package. This level of integration simplifies circuit design and can help reduce overall system costs.
  • Power Efficiency: Designed with power conservation in mind, this component ensures minimal power loss during operation, making it an ideal choice for power-sensitive applications.
  • Robust Performance: With its ability to withstand harsh conditions, the ZNBG3115Q16TC is built to deliver consistent performance even in challenging environments.

Applications

The versatility of the ZNBG3115Q16TC allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Power management in portable devices
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

The ZNBG3115Q16TC comes packed with technical features that cater to a diverse range of requirements:

  • Package Type: QFN-16
  • Operating Temperature Range: -40°C to +125°C, making it suitable for a wide range of environmental conditions.
  • High Precision: Ensures accurate operation and control, which is critical in many high-stakes applications.

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ZNBG3115Q16TC is no exception, undergoing rigorous testing to ensure it meets the stringent requirements expected by consumers and professionals alike.

Conclusion

Whether you are designing a new power management system or looking to enhance the efficiency of existing electronics, the ZNBG3115Q16TC from Diodes Incorporated is a component that offers both performance and durability. Its combination of integration, efficiency, and robustness makes it a smart choice for engineers and designers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess