EN
  • EN
  • DE

ZNBG2000X10TA

Part No ZNBG2000X10TA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC CTRLR BIAS FET 2STAGE 10-MSOP / FET Bias Controller 10-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel package
Part Status Obsolete(EOL)
Applications Bias Controller
Operating Supply Current 24mA
Operating Supply Voltage 5 V ~ 12 V
Operating Temperature Range -40°C ~ 80°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 800390-ZNBG2000X10TA
Popularity Medium
Supply and Demand Status Limited
Family Name ZNBG2000
Introduction Date September 03, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZNBG2000X10TA CAD Model

Description

Introducing the ZNBG2000X10TA from Diodes Incorporated

The ZNBG2000X10TA is a state-of-the-art integrated circuit designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This high-performance product is tailored to meet the needs of advanced electronic systems, providing a robust solution for a variety of applications.

Key Features

  • Bipolar Technology: The ZNBG2000X10TA is built using advanced bipolar technology, which ensures reliable performance and high efficiency in operation.
  • Multiple Outputs: Equipped with ten buffered outputs, this IC can drive several devices simultaneously, making it an ideal choice for complex circuit designs.
  • Adjustable Current: Each output of the ZNBG2000X10TA can be individually programmed for current levels, providing flexibility and precise control over the power distribution within your system.
  • Thermal Protection: With built-in thermal protection, the ZNBG2000X10TA safeguards against overheating, ensuring long-term reliability and stability under various operating conditions.
  • Low Standby Current: The device has been optimized for low standby current, which helps to minimize power consumption when in idle mode, contributing to energy-efficient designs.

Applications

The versatility of the ZNBG2000X10TA makes it suitable for a wide array of applications. It is particularly well-suited for:

  • LED driving circuits
  • Power supply management
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZNBG2000X10TA is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for commercial and industrial use.

Easy Integration

With its compact SOT223 package, the ZNBG2000X10TA is designed for easy integration into your existing designs, saving space on the PCB and reducing the overall complexity of the circuit.

In summary, the ZNBG2000X10TA from Diodes Incorporated is a powerful, versatile IC that offers designers the efficiency, control, and reliability required for today's sophisticated electronic systems. Whether you're working on a new design or upgrading an existing one, the ZNBG2000X10TA is an excellent choice to consider.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess