EN
  • EN
  • DE

ZMV829ATA

Part No ZMV829ATA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description SILICON 28V HYPERABRUPT VARACTOR DIODES | DIODE VAR CAP 8.2PF 25V SOD-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Cut Tape (CT)
Status Obsolete
Capacitance at Vr, F 9.02pF at 2V, 1MHz
Capacitance Ratio 5.8
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Maximum) 25V
Diode Type Single
Q at Vr, F 250 at 3V, 50MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number ZMV829
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1283156-ZMV829ATA
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZMV829ATA CAD Model

Description

Introducing Product ZMV829ATA from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the innovative ZMV829ATA, a high-performance device designed to cater to the demanding needs of modern electronic applications. This product is an exemplary solution for designers looking for reliability and efficiency in their power management systems.

The ZMV829ATA is a precision-engineered component that boasts a robust design, ensuring it can withstand the rigors of daily operation in a variety of electronic devices. It is tailored to provide optimal performance in applications such as power supplies, consumer electronics, and industrial systems where stable and reliable operation is critical.

Key features of the ZMV829ATA include its compact form factor, which makes it an ideal choice for space-constrained applications. The device's small footprint does not compromise its functionality or performance, allowing for seamless integration into a wide array of electronic circuits. Additionally, the ZMV829ATA is designed with high-quality materials that contribute to its long service life and consistent performance over time.

One of the standout characteristics of the ZMV829ATA is its high efficiency, which is essential for reducing power consumption and heat generation in electronic systems. This attribute not only extends the life of the product but also contributes to the energy efficiency of the overall system, a crucial factor in today's environmentally conscious market.

Moreover, the ZMV829ATA is equipped with advanced protection features that safeguard the device against the common electrical issues such as overcurrent, overvoltage, and thermal overload. These protective measures ensure that the product operates safely and reliably, even under challenging conditions.

Diodes Incorporated has a reputation for producing high-quality components that meet stringent industry standards, and the ZMV829ATA is no exception. It is fully compliant with the relevant certifications and regulations, giving designers and engineers peace of mind when incorporating it into their projects.

In summary, the ZMV829ATA from Diodes Incorporated is a testament to the company's commitment to excellence and innovation in the semiconductor industry. Its superior design, exceptional efficiency, and robust protection features make it an indispensable component for a wide range of electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess