EN
  • EN
  • DE

ZMT31TA

Part No ZMT31TA
Manufacturer Diodes Incorporated
Catalog Position Sensors - Angle, Linear Position Measuring
Description IC ANGLE SENSOR 5V SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Status Obsolete(EOL)
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° to 360°, Continuous
Output Wheatstone Bridge
Actuator Type External Magnet Not Included
Resistance (Ohms) 3k
Supply Voltage - Operating 5V
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Temperature Range - Operating -25°C to 130°C
Win Source Part Number 1120145-ZMT31TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZMT31TA
Introduction Date February 12, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian ZMT31TA CAD Model

Description

Product Overview: ZMT31TA - Diodes Incorporated

The ZMT31TA is a high-performance, precision voltage reference module designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to cater to a wide range of applications, including but not limited to, power management, industrial control systems, and data acquisition systems.

The ZMT31TA boasts a series of impressive features that make it a reliable and efficient choice for precision voltage regulation. It offers a low temperature coefficient and excellent thermal stability, ensuring consistent performance over varying temperatures. With a low dropout voltage and low operational current, this device is optimized for energy-sensitive applications and can contribute to extended battery life in portable devices.

This voltage reference comes in a compact SOT23 package, making it suitable for space-constrained applications. Its small footprint does not compromise its functionality or reliability, providing a stable reference voltage in a miniature form factor. The ZMT31TA is characterized by a fixed output voltage, providing a stable reference that is critical for high-accuracy analog-to-digital conversions and stable linear regulation.

Diodes Incorporated has designed the ZMT31TA with an emphasis on versatility, allowing it to be used in conjunction with a wide array of other components. It is compatible with high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits requiring a stable voltage reference.

In summary, the ZMT31TA from Diodes Incorporated is an indispensable component for designers looking for a high-precision, stable, and energy-efficient voltage reference. Its robust design, combined with the quality assurance of Diodes Incorporated, makes it a top choice for engineers and professionals seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Lowest to $115.6717
Monolithic Power Systems Inc.
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SOLDER TAB / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.9962
Bourns Inc.
SENSOR ROTARY 340DEG SOLDER LUG / Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Lowest to $59.9117
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.9286
SICK, Inc.
Sensor Linear Position T-Slot Cable
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess