EN
  • EN
  • DE

ZLPM9100T8TA

Part No ZLPM9100T8TA
Manufacturer Diodes Incorporated
Catalog Unclassified
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Diodes Incorporated
Series *
Package Bulk
Product Status Obsolete
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 412762-ZLPM9100T8TA
Ultra Librarian 3D Model Ultra Librarian ZLPM9100T8TA CAD Model

Description

Introducing the ZLPM9100T8TA - A High-Precision Current Monitor from Diodes Incorporated

The ZLPM9100T8TA is a cutting-edge current monitor IC developed by Diodes Incorporated, designed to offer precise current measurement solutions for a wide array of applications. This high-performance product is engineered to cater to the needs of power management systems, requiring minimal external components and offering a compact solution for current sensing tasks.

At the heart of the ZLPM9100T8TA lies its ability to provide high-accuracy current monitoring, which is crucial for efficient power management in electronic systems. The device achieves this through its low-offset voltage and a gain error of less than 1%, ensuring reliable and precise measurements. Its wide common-mode voltage range makes it suitable for a variety of applications, including but not limited to, battery chargers, power supplies, and motor control systems.

This current monitor IC is characterized by its versatility, as it can sense across shunt resistors over a wide range of values. This feature allows for flexibility in design, enabling engineers to tailor their systems for optimal performance and efficiency. The ZLPM9100T8TA operates over a broad temperature range, ensuring consistent performance even under harsh conditions.

For ease of integration, the ZLPM9100T8TA comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its functionality, as it continues to deliver the high-quality performance expected from Diodes Incorporated products.

Additional features of the ZLPM9100T8TA include a fast response time, which is essential for applications requiring real-time current monitoring. The device also offers a high level of integration, reducing the need for additional components, which in turn simplifies the design process and helps in reducing the overall system cost.

In summary, the ZLPM9100T8TA from Diodes Incorporated stands out as a superior choice for designers seeking a reliable, high-precision current monitor. Its accuracy, flexibility, and compact design make it an excellent addition to any power management system, ensuring efficient operation and contributing to the overall performance of electronic devices.

You May Also Be Interested in

Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
Lowest to $0.0520
Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3698 $61.6410
105+ $1.1238 $117.9990
160+ $1.0892 $174.2720
220+ $1.0545 $231.9900
285+ $1.0187 $290.3295
380+ $0.9136 $347.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess