Introducing the ZLPM3316Q16TC from Diodes Incorporated
Diodes Incorporated presents the ZLPM3316Q16TC, a state-of-the-art power management integrated circuit (PMIC) designed to deliver exceptional performance and reliability for a wide range of applications. This advanced PMIC is an ideal solution for designers looking to improve power efficiency and extend battery life in their products.
Key Features
- High Efficiency: The ZLPM3316Q16TC is engineered for maximum power efficiency, which helps to reduce heat generation and improve system performance.
- Compact Design: With its small form factor, this PMIC is perfect for space-constrained applications, allowing for more compact and sleek product designs.
- Versatility: This device is designed to support a wide input voltage range, making it suitable for various applications from consumer electronics to industrial systems.
- Integrated Features: The ZLPM3316Q16TC comes with several integrated features, such as over-current, over-voltage, and thermal protection, ensuring the safety and longevity of the end product.
Applications
The versatility of the ZLPM3316Q16TC makes it an excellent choice for an array of applications, including but not limited to:
- Portable and wearable devices
- Smartphones and tablets
- Wireless communication systems
- Power supply modules
- Energy-efficient IoT devices
Product Specifications
The ZLPM3316Q16TC boasts an impressive set of specifications that cater to demanding power requirements:
- Input Voltage Range: 4.5V to 20V
- Output Voltage Range: 0.8V to 5V
- Maximum Output Current: 3A
- Switching Frequency: 1.2MHz
- Operating Temperature Range: -40°C to 125°C
- Package: 16-Pin QFN (Quantum Flat No leads)
Quality and Reliability
Diodes Incorporated is committed to the highest standards of quality and reliability. The ZLPM3316Q16TC is manufactured in state-of-the-art facilities, ensuring that each unit meets rigorous performance criteria. Customers can trust this PMIC to provide consistent, efficient power management for their electronic devices.
For more information on the ZLPM3316Q16TC, including detailed technical specifications, application notes, and support resources, visit the Diodes Incorporated website or contact your local sales representative.