EN
  • EN
  • DE

ZLNB2016JA16TC

Part No ZLNB2016JA16TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC CTRLR U-QFN3030-16 / RF IC Voltage/Tone Detector General Purpose 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Voltage/Tone Detector
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 412745-ZLNB2016JA16TC
Ultra Librarian 3D Model Ultra Librarian ZLNB2016JA16TC CAD Model

Description

Diodes Incorporated introduces the ZLNB2016JA16TC, a cutting-edge solution designed for advanced satellite broadcast reception. This device is a part of Diodes Incorporated's extensive lineup of integrated circuits that cater to the growing needs of the telecommunications industry. The ZLNB2016JA16TC is specifically engineered to provide reliable performance, high integration, and exceptional quality for satellite receiver systems.

Key Features

  • High Integration: The ZLNB2016JA16TC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of satellite receiver systems. This integration helps in achieving a more compact and cost-effective design.
  • Enhanced Performance: With its advanced design, the device ensures a high level of signal integrity and sensitivity, which is crucial for maintaining the quality of the satellite broadcast reception under various conditions.
  • Low Power Consumption: The device is optimized for low power operation, which is essential for reducing the overall energy consumption of the satellite receiver system and for applications where power efficiency is critical.
  • Robust Design: The ZLNB2016JA16TC is built to withstand the harsh conditions often associated with satellite communication equipment. It offers a reliable solution that ensures long-term operation without performance degradation.

Applications

The ZLNB2016JA16TC is ideal for various applications within the satellite broadcast industry. It is suitable for use in satellite receiver boxes, satellite TV systems, and other equipment that requires high-quality signal processing for satellite broadcasts.

Technical Specifications

The ZLNB2016JA16TC operates over a broad frequency range and is compatible with a wide range of input signal levels. It is packaged in a compact, surface-mount package that is easy to integrate into a variety of designs.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZLNB2016JA16TC is manufactured in state-of-the-art facilities, ensuring that each device meets the stringent requirements necessary for satellite communication applications.

Ordering Information

The ZLNB2016JA16TC is available for order now. For detailed ordering information and to request samples, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess