EN
  • EN
  • DE

ZLNB2002Q16TC

Part No ZLNB2002Q16TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description MUX DUAL DUAL H/V TONE SW 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Multiplex Controller
RF Type LNB, DiSEqC , STBs
Secondary Attributes With Dual Tone and Polarity Switch
Case / Package 16-QSOP
Win Source Part Number 1120096-ZLNB2002Q16TC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZLNB2002Q16TC CAD Model

Description

Introducing the ZLNB2002Q16TC from Diodes Incorporated

The ZLNB2002Q16TC is a cutting-edge product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance device is specifically designed to cater to the needs of modern electronic applications, providing reliability and efficiency in a compact and versatile package.

Key Features

  • Dual Output: The ZLNB2002Q16TC features dual outputs, which are capable of driving two LNBs (Low Noise Blocks) independently. This makes it an ideal choice for satellite receiver applications, where dual polarity control is required.
  • High Integration: This integrated circuit simplifies the design and reduces the component count in satellite set-top box systems by integrating the DiSEqC (Digital Satellite Equipment Control) 2.X interface and tone detection capability.
  • Wide Voltage Range: The device operates efficiently over a wide voltage range, ensuring compatibility with various power systems and allowing for flexible design options.
  • Low Power Consumption: Power efficiency is a hallmark of the ZLNB2002Q16TC, which is designed to minimize power consumption, thereby extending the life of the end product and reducing energy costs.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against potential damage from overheating.
  • Package: It comes in a compact QFN-16 package, which is not only space-saving but also favorable for thermal performance and ease of integration into various electronic assemblies.

Applications

The ZLNB2002Q16TC is particularly suited for satellite television systems, including both commercial and residential setups. Its dual LNB control functionality makes it an excellent choice for multi-tuner digital video recording (DVR) systems, and its integrated DiSEqC interface simplifies the design of sophisticated satellite dish installations.

In summary, the ZLNB2002Q16TC from Diodes Incorporated is a robust and versatile solution for the control of satellite dish LNBs. With its dual output capability, integrated DiSEqC interface, and efficient power management, it stands as a pivotal component in the development of advanced satellite receiver systems.

Whether you're a system designer or a hobbyist working on a satellite communication project, the ZLNB2002Q16TC offers the performance, integration, and reliability required to meet the demands of today's satellite technology.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess