EN
  • EN
  • DE

ZLNB101X8TC

Part No ZLNB101X8TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC CTRLR DUAL POLAR SWITCH 8MSOP / RF IC Polarity Multiplexer LNB, DiSEqC? , STBs 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Polarity Multiplexer
RF Type LNB, DiSEqC™ , STBs
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 537384-ZLNB101X8TC
Ultra Librarian 3D Model Ultra Librarian ZLNB101X8TC CAD Model

Description

Product Overview: ZLNB101X8TC from Diodes Incorporated

The ZLNB101X8TC is a state-of-the-art integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is part of Diodes Incorporated's extensive line of solutions designed for advanced electronic systems.

Key Features

  • High Integration: The ZLNB101X8TC integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Power Efficiency: Designed with power-saving in mind, this IC minimizes power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Robust Performance: It offers reliable performance under varying environmental conditions, ensuring consistent operation and longevity of the end product.
  • Compact Footprint: The small package size of the ZLNB101X8TC allows for a more compact overall design of the end product, essential for portable and space-constrained applications.

Applications

The versatility of the ZLNB101X8TC makes it suitable for a wide array of applications, including:

  • Consumer Electronics
  • Communication Devices
  • Portable and Wearable Technology
  • Industrial Controls
  • Automotive Systems
  • Medical Devices

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ZLNB101X8TC has undergone rigorous testing and quality assurance processes to ensure it meets the stringent requirements of various industries. Customers can trust that this product will deliver consistent performance throughout its lifecycle.

Technical Support and Resources

Diodes Incorporated provides comprehensive technical support for the ZLNB101X8TC, including detailed datasheets, application notes, and design resources. Their expert technical team is also available to assist with any design-in or application questions, ensuring a smooth integration of the product into the customer's solution.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess