EN
  • EN
  • DE

ZLNB100N8TC

Part No ZLNB100N8TC
Manufacturer Diodes Incorporated
Catalog RF Misc ICs and Modules
Description IC CTRLR DUAL POLAR SWITCH 8SOIC / RF IC Polarity Multiplexer LNB, DiSEqC? , STBs 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Function Polarity Multiplexer
RF Type LNB, DiSEqC™ , STBs
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 537382-ZLNB100N8TC
Ultra Librarian 3D Model Ultra Librarian ZLNB100N8TC CAD Model

Description

Introducing the ZLNB100N8TC from Diodes Incorporated

The ZLNB100N8TC is a state-of-the-art product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is an advanced 8-channel low-side driver, designed to cater to a broad range of applications, including LED driving and relay driving in industrial, automotive, and consumer electronics sectors.

Key Features

  • Multiple Channel Outputs: The ZLNB100N8TC boasts 8 independent output channels, providing versatility and the ability to handle multiple tasks simultaneously.
  • High Current Capability: Each channel can sink up to 50mA of current, making this device suitable for driving a variety of loads.
  • Low Saturation Voltage: The device is designed with a low on-state saturation voltage, ensuring efficient operation and minimal power loss.
  • Integrated Clamp Diodes: Built-in diodes provide protection against inductive kickback when driving inductive loads, enhancing the longevity and reliability of the device.
  • Wide Operating Voltage Range: With an operating voltage range from 3.3V to 15V, the ZLNB100N8TC is flexible and can be used in various circuit designs.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature, safeguarding it from potential damage due to overheating.

Applications

The ZLNB100N8TC is ideally suited for a range of applications that require multiple low-side drivers. Its robust design makes it perfect for:

  • Driving LEDs in signage, backlighting, and automotive lighting systems.
  • Controlling relays in home automation, industrial control systems, and smart switches.
  • Managing solenoids in vending machines, robotics, and automated dispensing equipment.

Product Quality and Support

Diodes Incorporated is known for its commitment to quality and reliability, and the ZLNB100N8TC is no exception. It is manufactured to meet high standards, ensuring performance and durability. Additionally, Diodes Incorporated provides comprehensive technical support for their products, offering design engineers the assistance they need to integrate the ZLNB100N8TC into their projects successfully.

Whether you're designing a sophisticated industrial control system or a simple consumer electronic device, the ZLNB100N8TC from Diodes Incorporated is an excellent choice for reliable and efficient low-side driving solutions.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess