EN
  • EN
  • DE

ZLLS400QTC

Part No ZLLS400QTC
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V SOD323 / Diode Schottky 40 V 520mA (DC) Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 520mA (DC)
Voltage - Forward (Vf) (Max) @ If 500 mV @ 400 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3 ns
Current - Reverse Leakage @ Vr 10 µA @ 30 V
Capacitance @ Vr, F 15pF @ 30V, 1MHz
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction 150°C (Max)
Base Product Number ZLLS400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10,000
Win Source Part Number 1106283-ZLLS400QTC
Ultra Librarian 3D Model Ultra Librarian ZLLS400QTC CAD Model

Description

Introducing the ZLLS400QTC Schottky Barrier Diode from Diodes Incorporated

The ZLLS400QTC is a high-performance Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This diode is specifically crafted to provide superior efficiency in a wide range of applications, including DC-DC conversion, power management, and high-frequency rectification. With its cutting-edge technology and robust design, the ZLLS400QTC is the ideal choice for engineers looking to enhance their electronic designs.

Key Features of the ZLLS400QTC

  • Low Forward Voltage Drop: The ZLLS400QTC boasts a low forward voltage drop, which translates to reduced power loss and improved system efficiency, especially beneficial in battery-powered devices.
  • High Current Capability: With its ability to handle high currents, this diode can easily manage the demands of power-intensive applications, ensuring reliable performance under varying conditions.
  • Fast Switching Speed: The fast switching speed of the ZLLS400QTC minimizes switching losses and is perfect for high-frequency circuits where rapid transitions are crucial.
  • Low Thermal Resistance: The device is designed with low thermal resistance, allowing for better heat dissipation and contributing to a longer operational life.
  • Surface Mount Package: The diode comes in a compact SOD-523 package, which is ideal for space-constrained applications and enables easy integration into surface mount technology (SMT) processes.

Applications

The versatility of the ZLLS400QTC makes it suitable for a variety of applications, including:

  • Power supply designs
  • Portable and battery-powered devices
  • Automotive systems
  • DC-DC converters
  • LED lighting
  • Reverse polarity protection circuits

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products, and the ZLLS400QTC is no exception. It is manufactured with the highest standards and rigorous testing protocols to ensure reliability and performance in even the most demanding situations. Whether you are developing a commercial product or working on a specialized project, the ZLLS400QTC from Diodes Incorporated provides the efficiency, speed, and durability needed to succeed.

For detailed technical specifications, application notes, and support documentation, visit the Diodes Incorporated website or contact their support team.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1483 $50.4220
825+ $0.1217 $100.4025
1,275+ $0.1179 $150.3225
1,755+ $0.1141 $200.2455
2,270+ $0.1103 $250.3810
3,035+ $0.0989 $300.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,337 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess