EN
  • EN
  • DE

RFFM4558TR7

Part No RFFM4558TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Wi-Fi Front End Module 16-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990247-RFFM4558TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM4558TR7 CAD Model

Description

The RFFM4558TR7 is a front-end module (FEM) manufactured by Qorvo US Inc. This module is designed for Wi-Fi applications and integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive (T/R) switch. The RFFM4558TR7 improves the performance and range of Wi-Fi devices while simplifying the design and reducing the size of the RF front-end.

Applications:

  • Wi-Fi routers
  • Wireless access points
  • Smartphones
  • Tablets
  • IoT devices

Features:

  • Integrated power amplifier (PA)
  • Low noise amplifier (LNA) with bypass
  • Transmit/receive (T/R) switch
  • 2.4 GHz Wi-Fi operation
  • Integrated matching components
  • Compact package size
  • Operating voltage: 3.3V
  • RoHS compliant

Benefits:

  • Improved Wi-Fi range and performance
  • Simplified RF front-end design
  • Reduced component count and board space
  • Increased system efficiency
  • Enhanced receiver sensitivity
  • Cost-effective solution for Wi-Fi applications

Additional Details:

The RFFM4558TR7 is designed to meet the IEEE 802.11b/g/n Wi-Fi standards. The integrated LNA improves the receiver sensitivity, allowing the device to receive weaker signals from farther distances. The power amplifier provides sufficient output power for reliable communication. The T/R switch allows the antenna to be shared between the transmitter and receiver. The internal matching components reduce the need for external components, further simplifying the design. The RFFM4558TR7 is a highly integrated and efficient solution for Wi-Fi front-end applications, enabling improved performance and reduced design complexity.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Thomas & Betts
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8999 $52.1982
43+ $2.3794 $102.3142
66+ $2.3051 $152.1366
90+ $2.2307 $200.7630
116+ $2.1564 $250.1424
156+ $1.9333 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,650 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess