EN
  • EN
  • DE

ZLLS350TA

Part No ZLLS350TA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 380MA SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 380mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 275mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 1ns
Current - Reverse Leakage @ Vr 4μA @ 30V
Capacitance @ Vr, F 6pF @ 30V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-523
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 036747-ZLLS350TA
Family Name ZLLS350
Introduction Date March 20, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZLLS350TA CAD Model

Description

Introducing the ZLLS350TA Schottky Barrier Diode from Diodes Incorporated

The ZLLS350TA is a high-performance Schottky barrier diode designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This diode is engineered to provide efficient and reliable performance in a variety of electronic applications, including power management, voltage clamping, and protection circuits. With its compact form factor and robust features, the ZLLS350TA is an ideal choice for designers looking to enhance their power circuitry.

Key Features of the ZLLS350TA

  • Low Forward Voltage Drop: The ZLLS350TA offers a low forward voltage drop, which reduces power loss and improves efficiency in applications where it is used. This characteristic is particularly beneficial in power-sensitive designs.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for use in high-load situations, ensuring reliability and longevity even under strenuous conditions.
  • Fast Switching Speed: The fast switching capability of the ZLLS350TA makes it an excellent choice for high-frequency applications where rapid transitions are crucial.
  • Low Leakage Current: The device features a low leakage current, which minimizes power loss when the diode is in the reverse-biased state, contributing to the overall energy efficiency of the system.
  • Surface Mount Package: Packaged in a SOD-323 configuration, the ZLLS350TA is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications

The ZLLS350TA is versatile and can be utilized in a wide array of electronic devices and systems. Some of the common applications include:

  • DC-DC Converters
  • Power Supply Circuits
  • Battery Charging Systems
  • Voltage Clamping Operations
  • Reverse Voltage Protection

Diodes Incorporated's commitment to quality ensures that the ZLLS350TA Schottky barrier diode is a reliable and effective component for your electronic design needs. Its superior electrical characteristics, combined with its small footprint, make it an excellent choice for both new designs and upgrades to existing systems where improved efficiency and performance are desired.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1132 $50.3740
945+ $0.1061 $100.2645
1,465+ $0.1025 $150.1625
2,100+ $0.0953 $200.1300
2,725+ $0.0918 $250.1550
3,405+ $0.0882 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess