EN
  • EN
  • DE

ZLD0330T8TA

Part No ZLD0330T8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Diodes Incorporated
Win Source Part Number 417869-ZLD0330T8TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZLD0330T8TA CAD Model

Description

Introducing Product ZLD0330T8TA from Diodes Incorporated

The ZLD0330T8TA is a cutting-edge, high-performance LED driver IC designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This compact, efficient, and versatile integrated circuit is engineered to meet the demanding requirements of today's sophisticated LED lighting solutions.

Key Features:

  • Adjustable Output Current: The ZLD0330T8TA offers an adjustable output current, allowing for precise control over the brightness and performance of the connected LEDs.
  • High Efficiency: With its high-efficiency design, the ZLD0330T8TA ensures minimal power loss during operation, translating to energy savings and extended product life.
  • Thermal Protection: The device incorporates built-in thermal protection features that safeguard the IC and the lighting system from overheating, ensuring reliability and safety.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, the ZLD0330T8TA is versatile and suitable for various applications and power supplies.
  • Compact SOT-89 Package: The small footprint of the SOT-89 package makes it an ideal choice for space-constrained applications without compromising performance.

Applications:

The ZLD0330T8TA is designed to be used in a variety of LED lighting applications, including:

  • LED bulbs and tubes
  • Architectural lighting
  • Decorative and mood lighting
  • Emergency lighting systems
  • Commercial and retail lighting

With its robust design, the ZLD0330T8TA ensures a long operational life and consistent performance, making it a go-to choice for manufacturers and designers looking to create reliable, efficient, and cost-effective LED lighting systems. Whether for residential, commercial, or industrial applications, the ZLD0330T8TA from Diodes Incorporated is engineered to deliver exceptional value and functionality.

Environmental Compliance:

Diodes Incorporated is committed to environmental stewardship. The ZLD0330T8TA complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green products and applications.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess